The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74CBTD3861DBQRE4

Part No 74CBTD3861DBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTD
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1131211-74CBTD3861DBQRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name 74CBTD3861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Alternative Parts
(Cross-Reference)
CBTD3861PW;  CBTD3861PW,118;  74FST3861DTR2; 

Description

Product Overview: 74CBTD3861DBQRE4

The 74CBTD3861DBQRE4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This particular product is a part of the 74CBTD family, which is well-known for its bus switch series that offers low on-state resistance and low capacitance with quick switching speeds.

Key Features

  • Low Power Consumption: The 74CBTD3861DBQRE4 is designed to operate with minimal power draw, making it ideal for battery-powered and energy-efficient applications.
  • High Bandwidth: With high-speed bus switch capabilities, this IC allows for rapid data transfer, which is essential for modern high-speed computing and communications systems.
  • Wide Operating Temperature Range: It is capable of functioning over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Logic Level Translation: This device can be used for voltage translation between different logic levels, allowing for compatibility between diverse components within a system.

Applications

The versatility of the 74CBTD3861DBQRE4 makes it suitable for a wide array of applications. It is commonly used in:

  • Communication equipment
  • Server and networking infrastructure
  • Data centers
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and the 74CBTD3861DBQRE4 is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the stringent standards for which TI is known. Additionally, TI provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist designers and engineers in integrating this IC into their projects effectively.