ADS1100A4IDBVT

Part No :
ADS1100A4IDBVT
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC 16-BIT I2C PROGBL SOT23-6
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
8+
$6.7580
$54.064
18+
$5.6260
$101.268
28+
$5.4650
$153.020
38+
$5.3030
$201.514
49+
$5.1410
$251.909
65+
$4.6560
$302.640
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 8 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1015340-ADS1100A4IDBVT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The Texas Instruments ADS1100A4IDBVT is a 16 bits, PGA-ADC converter, with I2C data interface, using Differential, Single Ended inputs.The ADS1100A4IDBVT uses a 2.7 V to 5.5 V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 128. It is houesed in an SOT-23-6 package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1015340-ADS1100A4IDBVT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1100A4IDBVT
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
ADS1100A4IDBVT Price

ADS1100A4IDBVT Datasheet
ADS1100A4IDBVT Application

ADS1100A4IDBVT Replacement
ADS1100A4IDBVT Pdf

ADS1100A4IDBVT Pinout
ADS1100A4IDBVT Image

ADS1100A4IDBVT Picture
ADS1100A4IDBVT In Stock

ADS1100A4IDBVT Distributor
ADS1100A4IDBVT Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC ADC 8BIT 750KHZ SAMPL 8-SOIC
35
ULTRAFAST EFFICIENT PLASTIC RECTIFIER
147
512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Small-Sector Flash
EPROM UV 1M-bit 64K x 16 120ns 40-Pin CDIP
22
IC GATE NAND 4CH 2-INP 14-SO
114

Top Sellers