Search
Filters

ADS1282HIPWR

Part No : ADS1282HIPWR
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 31BIT HI-RES SER 28TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 31
Sampling Rate 4k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 1015405-ADS1282HIPWR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The Texas Instruments ADS1282HIPWR is a 31 bits, ADC converter, with SPI data interface, using Differential inputs.The ADS1282HIPWR uses a 5V analog supply and a 1.65 V to 3.6 V digital supply.The device is capable of sample rates of up to 4k. It is houesed in an 28-TSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 31
Sampling Rate 4k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 1015405-ADS1282HIPWR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1282HIPWR
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
ADS1282HIPWR Price

ADS1282HIPWR Datasheet
ADS1282HIPWR Application

ADS1282HIPWR Replacement
ADS1282HIPWR Pdf

ADS1282HIPWR Pinout
ADS1282HIPWR Image

ADS1282HIPWR Picture
ADS1282HIPWR In Stock

ADS1282HIPWR Distributor
ADS1282HIPWR Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TVS DIODE 256VWM 414VC SMA
214
IC OPAMP SAMPLE HOLD 14SOIC
134
Low VF (MEGA) Schottky barrier diode
200
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
1990
HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS
6
IC VOLTAGE COMPARATOR 5V 8-SOIC
1048
Genlocking Video Digitizer
52
IC RTC CLK/CALENDAR SPI 20-SOIC
30
IC VREF SHUNT ADJ SOT23
72

Top Sellers