Search
Filters

ADS1602IPFBTG4

Part No : ADS1602IPFBTG4
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT 2.5MSPS 48-TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 1015433-ADS1602IPFBTG4
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The Texas Instruments ADS1602IPFBTG4 is a 16 bits, ADC converter, with SPI data interface, using Differential inputs.The ADS1602IPFBTG4 uses a 5V analog supply and a 2.7 V to 3.3 V digital supply.The device is capable of sample rates of up to 2.5M. It is houesed in an 48-TQFP (7x7) package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 1015433-ADS1602IPFBTG4
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS1602IPFBTG4
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
ADS1602IPFBTG4 Price

ADS1602IPFBTG4 Datasheet
ADS1602IPFBTG4 Application

ADS1602IPFBTG4 Replacement
ADS1602IPFBTG4 Pdf

ADS1602IPFBTG4 Pinout
ADS1602IPFBTG4 Image

ADS1602IPFBTG4 Picture
ADS1602IPFBTG4 In Stock

ADS1602IPFBTG4 Distributor
ADS1602IPFBTG4 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
GigaTLynxTM Non-isolated Power Modules: 4.5Vdc – 14Vdc input; 0.7Vdc to 2Vdc, 50A Output
30
16-Bit I/O Expander with Serial Interface | IC I/O EXPANDER SPI 16B 28SSOP
87
IC DELAY LN 1024TAP PROG 32LQFP
1
Clock Generator for Serverworks Grand Champion Chipset Applications
31
TRANS NPN 400V 1A TO-92
1883
IC SER/DESER 10-43MHZ 18B 48WQFN
179

Top Sellers