Search
Filters

ADS8339IDGST

Part No : ADS8339IDGST
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT SAR 250KSPS 10VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1015759-ADS8339IDGST
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Texas Instruments ADS8339IDGST is a 16 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The ADS8339IDGST uses a 5V analog supply and a 2.375 V to 5.5 V digital supply.The device is capable of sample rates of up to 250k. It is houesed in an 10-VSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSSOP
Win Source Part Number 1015759-ADS8339IDGST
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8339IDGST
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
ADS8339IDGST Price

ADS8339IDGST Datasheet
ADS8339IDGST Application

ADS8339IDGST Replacement
ADS8339IDGST Pdf

ADS8339IDGST Pinout
ADS8339IDGST Image

ADS8339IDGST Picture
ADS8339IDGST In Stock

ADS8339IDGST Distributor
ADS8339IDGST Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRANS NPN 45V 1A SOT89
IC REG LDO 3.3V 1A TO252
150
IC OPAMP GP 6MHZ 14DIP
2
μCap™ 80mA Low-Dropout Voltage Regulator
17482
DIODE ZENER 62V 1W DO41
1469
5th-Order, Lowpass, Switched-Capacitor Filters
3
NPN Silicon Power Transistors
304

Top Sellers