Search
Filters

ADS8353IRTET

Part No : ADS8353IRTET
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : 1MSPS SINCOS SAR A/D CONVERTER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 600k
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 1015771-ADS8353IRTET
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The Texas Instruments ADS8353IRTET is a 16 bits, S/H-ADC converter, with SPI data interface, using Pseudo-Differential, Single Ended inputs.The ADS8353IRTET uses a 5V analog supply and a 1.65 V to 5.5 V digital supply.The device is capable of sample rates of up to 600k. It is houesed in an 16-WQFN (3x3) package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 600k
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 1.65 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 1015771-ADS8353IRTET
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8353IRTET
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
ADS8353IRTET Price

ADS8353IRTET Datasheet
ADS8353IRTET Application

ADS8353IRTET Replacement
ADS8353IRTET Pdf

ADS8353IRTET Pinout
ADS8353IRTET Image

ADS8353IRTET Picture
ADS8353IRTET In Stock

ADS8353IRTET Distributor
ADS8353IRTET Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC CPLD 64MC 7.5NS 44TQFP
30
IC MCU 32BIT ROMLESS 208FQFP
17
IC DAC 10BIT QUAD 4.096V 10MSOP
4
LM3S1958 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
144
DIODE ZENER 2.4V 500MW SOD80
1000
CMOS 8-/16-Channel Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28TSSOP
147

Top Sellers