Search
Filters

ADS8528SRGCT

Part No : ADS8528SRGCT
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT SRL/PAR 64VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 650k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 64-VQFN (9x9)
Win Source Part Number 1015826-ADS8528SRGCT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Texas Instruments ADS8528SRGCT is a 12 bits, S/H-ADC converter, with SPI, Parallel data interface, using Single Ended inputs.The ADS8528SRGCT uses a 5V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 650k. It is houesed in an 64-VQFN (9x9) package with an operating temperature specified from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 650k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 64-VQFN (9x9)
Win Source Part Number 1015826-ADS8528SRGCT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADS8528SRGCT
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
ADS8528SRGCT Price

ADS8528SRGCT Datasheet
ADS8528SRGCT Application

ADS8528SRGCT Replacement
ADS8528SRGCT Pdf

ADS8528SRGCT Pinout
ADS8528SRGCT Image

ADS8528SRGCT Picture
ADS8528SRGCT In Stock

ADS8528SRGCT Distributor
ADS8528SRGCT Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
CAP CER 10000PF 250VAC X7R 2220
40MX and 42MX FPGA Families
6
Low On-Resistance Wideband/Video Switches
148
TVS DIODE 6SON
170
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
750
mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
157