The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AM1806EZCE3

Part No AM1806EZCE3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA / MPU AM1x RISC 32bit 375MHz 1.8V/3.3V 361-Pin NFBGA
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
Pricing & Ordering $39.792 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$56.5220
$56.522
3+
$46.3770
$139.131
4+
$44.9280
$179.712
5+
$43.4790
$217.395
6+
$42.0290
$252.174
8+
$37.6820
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 822 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768431-AM1806EZCE3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name AM1806
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AM1806EZWT4;  AM1806EZCE4; AM1806EZCEA3;  

Description

AM1806EZCE3 - Texas Instruments

The AM1806EZCE3 is a high-performance, ARM9-based microprocessor designed by Texas Instruments, tailored for a wide range of industrial applications. This processor is part of the Sitara™ family, which is known for its integrated peripherals, low-power consumption, and robust design, making it an ideal choice for developers looking to create sophisticated systems in a compact form factor.

Key Features:

  • CPU: The core of the AM1806EZCE3 is an ARM926EJ-S processor that runs at up to 456 MHz, delivering the efficient processing required for applications such as point-of-sale terminals, portable data terminals, test and measurement equipment, and industrial control systems.
  • Memory: It supports a range of external memory interfaces, including DDR2, mDDR, NAND, and NOR Flash, providing designers with flexibility in system memory configuration.
  • Connectivity: The device boasts a rich set of peripherals, including dual EMAC for Ethernet connectivity, multiple serial ports, USB 2.0 OTG with PHY, and an LCD controller, facilitating the development of connected, user-interactive devices.
  • Security: Enhanced with security features such as a secure boot loader and 128-bit AES encryption/decryption, the AM1806EZCE3 ensures secure data handling and firmware updates, which is critical for sensitive industrial applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor features multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods without sacrificing performance.

Applications:

The AM1806EZCE3 is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Human Machine Interface (HMI) panels
  • Portable data terminals
  • Medical electronic devices
  • Test and measurement equipment

With its combination of performance, connectivity, and power efficiency, the AM1806EZCE3 from Texas Instruments is a solid choice for developers and engineers seeking to create reliable and sophisticated industrial systems.