Search
Filters

AM26LV32EIRGYR

Part No : AM26LV32EIRGYR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC RCVR DIFF QUAD LV HS 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,330 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 35mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1016552-AM26LV32EIRGYR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The Texas Instruments AM26LV32EIRGYR is 3 V to 3.6 V powered Receiver for RS422, RS485 communication protocol. It is available in 16-VQFN (4x4) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of AM26LV32EIRGYR is 35mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 35mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1016552-AM26LV32EIRGYR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AM26LV32EIRGYR
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
AM26LV32EIRGYR Price

AM26LV32EIRGYR Datasheet
AM26LV32EIRGYR Application

AM26LV32EIRGYR Replacement
AM26LV32EIRGYR Pdf

AM26LV32EIRGYR Pinout
AM26LV32EIRGYR Image

AM26LV32EIRGYR Picture
AM26LV32EIRGYR In Stock

AM26LV32EIRGYR Distributor
AM26LV32EIRGYR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 20V 2A DO220AA
1800
IC BUS TRANSCVR 16BIT 48TVSOP
87
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
4
LSI Logic DiMeNsion 8602 DVD Recorder system Processor
187
HIGH-SPEED 2.5V 512K x 36 ASYNCHRONOUS DUAL-PORT STATIC RAM WITH 3.3V 0R 2.5V INTERFACE
120
BOARD EVAL FOR AD5669 / AD5669R DAC Evaluation Board
500
IC POWER-DIST SWITCH ADJ SOT23-6
103
IC MCU 8BIT 64KB FLASH 48TQFP / MCU 8-bit 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP Tray
52

Top Sellers