Search
Filters

AM3505AZCN

Part No : AM3505AZCN
Manufacturer : Texas Instruments
Catalog : Embedded - Microprocessors
Description : IC MPU SITARA 600MHZ 491NFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,537 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 491-LFBGA
Case / Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016570-AM3505AZCN
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Texas Instruments AM3505AZCN is available at WIN SOURCE. Please review product page below for detailed information, including AM3505AZCN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AM3505AZCN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Package / Case 491-LFBGA
Case / Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016570-AM3505AZCN
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AM3505AZCN
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
AM3505AZCN Price

AM3505AZCN Datasheet
AM3505AZCN Application

AM3505AZCN Replacement
AM3505AZCN Pdf

AM3505AZCN Pinout
AM3505AZCN Image

AM3505AZCN Picture
AM3505AZCN In Stock

AM3505AZCN Distributor
AM3505AZCN Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT 1MSPS SOT23-6
1
2-channel driver for CD changers
154
IC FPGA 125 I/O 160QFP
27
IC GATE NAND 4CH 2-INP 14-SOIC
517
SURGE SUPP TBU 100MA 400V SMD / Bidirectional Dual TBU® Protectors
250
P-CHANNEL POWER MOSFET FOR HI-REL APPLICATIONS
16
NPN 9 GHz wideband transistor
72112

Top Sellers