Search
Filters

AM3505AZERA

Part No :
AM3505AZERA
Manufacturer :
Catalog :
Embedded - Microprocessors
Description :
IC MPU SITARA 600MHZ 484BGA / MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 484-Pin BGA Tray
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AM3505AZCNA;  AM3505AZCNAC;  AM3505AZER;  
Family Name AM3505
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity Medium
Win Source Part Number 768446-AM3505AZERA
Operating Temperature Range -40°C ~ 105°C (TJ)
Voltage - I/O 1.8V, 3.3V
USB USB 2.0 (3), USB 2.0 + PHY (1)
Ethernet 10/100 Mbps (1)
Display & Interface Controllers LCD
Graphics Acceleration No
RAM Controllers LPDDR, DDR2
Co-Processors/DSP Multimedia; NEON SIMD
Speed 600MHz
Number of Cores/Bus Width 1 Core, 32-Bit
Core Processor ARM Cortex-A8
Packaging Tray
Series Sitara
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Package 484-BBGA Exposed Pad
Manufacturer Package 484-BGA (23x23)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Texas Instruments AM3505AZERA is available at WIN SOURCE. Please review product page below for detailed information, including AM3505AZERA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AM3505AZERA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date January 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AM3505AZCNA;  AM3505AZCNAC;  AM3505AZER;  
Family Name AM3505
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity Medium
Win Source Part Number 768446-AM3505AZERA
Operating Temperature Range -40°C ~ 105°C (TJ)
Voltage - I/O 1.8V, 3.3V
USB USB 2.0 (3), USB 2.0 + PHY (1)
Ethernet 10/100 Mbps (1)
Display & Interface Controllers LCD
Graphics Acceleration No
RAM Controllers LPDDR, DDR2
Co-Processors/DSP Multimedia; NEON SIMD
Speed 600MHz
Number of Cores/Bus Width 1 Core, 32-Bit
Core Processor ARM Cortex-A8
Packaging Tray
Series Sitara
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Package 484-BBGA Exposed Pad
Manufacturer Package 484-BGA (23x23)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AM3505AZERA
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
AM3505AZERA Price

AM3505AZERA Datasheet
AM3505AZERA Application

AM3505AZERA Replacement
AM3505AZERA Pdf

AM3505AZERA Pinout
AM3505AZERA Image

AM3505AZERA Picture
AM3505AZERA In Stock

AM3505AZERA Distributor
AM3505AZERA Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
15A, 150V, 0.150 Ohm, N-Channel Power MOSFETs
32
IC MOTOR DRIVER PAR POWERSO36 / PWM Controlled High Current DMOS Universal Motor Driver
VERY LOW DROP 1.5 A REGULATORS | IC REG LINEAR 5V 1.5A D2PAK
87
DIODE ARRAY SCHOTTKY 30V MINI3
300
Silicon NPN Epitaxial, Darlington
114
IC LED DRIVER RGLTR DIM 24TQFN
27

Top Sellers