Search
Filters

AM4372BZDNA60

Part No :
AM4372BZDNA60
Manufacturer :
Catalog :
Embedded - Microprocessors
Description :
SITARA CORTEX-A9 PROCESSOR / MPU AM437x RISC 32bit 600MHz 491-Pin NFBGA Tray
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 450 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Crypto Accelerator
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768465-AM4372BZDNA60
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AM4372BZDNA80;  AM4372BZDN60;  
Texas Instruments AM4372BZDNA60 is available at WIN SOURCE. Please review product page below for detailed information, including AM4372BZDNA60 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AM4372BZDNA60 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Crypto Accelerator
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768465-AM4372BZDNA60
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AM4372BZDNA80;  AM4372BZDN60;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AM4372BZDNA60
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
AM4372BZDNA60 Price

AM4372BZDNA60 Datasheet
AM4372BZDNA60 Application

AM4372BZDNA60 Replacement
AM4372BZDNA60 Pdf

AM4372BZDNA60 Pinout
AM4372BZDNA60 Image

AM4372BZDNA60 Picture
AM4372BZDNA60 In Stock

AM4372BZDNA60 Distributor
AM4372BZDNA60 Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 400V 0.45A 8SOP
959
IC MUX/DEMUX 16X8 56QFN
1063
Dual Footprint
39
CAP 2.2F -20% +80% 5.5V T/H / Supercapacitors, Radial Pin, Commercial Grade, FT, 2.2 F, -20/+80%, 5.5 V, Pin Leads, Lead Spacing = 10.16mm
50
RES SMD 510 OHM 5% 1/4W 1210
400
12 PORT SCALABLE LAYER 3 GIGAB
51
MOSFET N-CH 30V SYNCFET POWER56
435

Top Sellers