The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BQ24166RGET

Part No BQ24166RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN / Switching Battery Charger Li-Ion/Li-Pol 2500mA 4.2V 24-Pin VQFN EP T/R
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
Pricing & Ordering $21.829 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$36.3810
$72.762
4+
$29.8510
$119.404
6+
$28.9180
$173.508
8+
$27.9850
$223.880
10+
$27.0530
$270.530
13+
$24.2540
$315.302
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,200 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 10V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 770305-BQ24166RGET
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name BQ24166
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LTC4061EDD#TR; LTC4061EDD;  LTC4061EDD#TRPBF;  LTC4061EDD#PBF;  

Description

Product Overview: BQ24166RGET by Texas Instruments

The BQ24166RGET is a highly integrated battery charge management IC from Texas Instruments, designed to cater to the needs of lithium-ion and lithium-polymer battery-powered systems. This advanced single-cell Li-Ion battery charger is perfect for a wide range of portable applications, thanks to its compact form factor and the QFN-24 package it comes in.

This device features a flexible and efficient power management solution with a switch-mode charge controller that provides a high-efficiency pathway for battery charging, reducing heat dissipation, and allowing for faster charge times compared to traditional linear chargers. The BQ24166RGET supports input voltages ranging from 4.3V to 17V, making it versatile for various power sources, including USB ports and wall adapters.

The BQ24166RGET boasts an array of safety features to protect both the charger and the battery. These include over-voltage protection, thermal regulation, and safety timers. Additionally, it has a battery temperature monitoring feature that ensures the battery charges within safe temperature limits. With its power path management, the IC can simultaneously charge the battery and power the system, ensuring uninterrupted operation even when the battery is low.

Programmability is another strong suit of the BQ24166RGET. It allows for adjustable charge current and voltage settings, which can be tailored to the needs of specific battery chemistries and sizes. The charge status and fault conditions are easily communicated to the host system via the I2C interface, which simplifies system integration and allows for advanced battery management.

In summary, the BQ24166RGET from Texas Instruments is a sophisticated, highly integrated solution for battery charge management. It is designed to efficiently and safely charge single-cell Li-Ion batteries while providing advanced features and programmability to meet the specific needs of portable electronic devices.