Search
Filters

BUF602IDBVTG4

Part No :
BUF602IDBVTG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 1GHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,250 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1025100-BUF602IDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Channel Output Current 60mA
Operating Supply Current 5.8mA
Voltage - Input Offset 16mV
Current - Input Bias 3μA
Gain Bandwidth Product (GBP) 1GHz
Slew Rate 8000 V/μs
Number of Circuits 1
Amplifier Type Buffer
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The BUF602IDBVTG4 Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.8 V and up to 12.6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The BUF602IDBVTG4 provides the temperature range of -45°C to 85°C , 3μA input bias current,8000 V/μs slew rate, 16mV input offset voltage and 5.8mA operating supply current.
Products specifications
ECAD Module
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1025100-BUF602IDBVTG4
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Channel Output Current 60mA
Operating Supply Current 5.8mA
Voltage - Input Offset 16mV
Current - Input Bias 3μA
Gain Bandwidth Product (GBP) 1GHz
Slew Rate 8000 V/μs
Number of Circuits 1
Amplifier Type Buffer
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF602IDBVTG4
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
BUF602IDBVTG4 Price

BUF602IDBVTG4 Datasheet
BUF602IDBVTG4 Application

BUF602IDBVTG4 Replacement
BUF602IDBVTG4 Pdf

BUF602IDBVTG4 Pinout
BUF602IDBVTG4 Image

BUF602IDBVTG4 Picture
BUF602IDBVTG4 In Stock

BUF602IDBVTG4 Distributor
BUF602IDBVTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 15UH 1.51A 130 MOHM / POWER-CHOKE WE-PD
276
IC MULTIPLEXER DUAL 4X1 16QSOP
256
CAP CER 680PF 50V X7R 0402
2745
Digital Output Type OPIC Photocoupler
123
ADC 16BIT SAMPLING 8CH 56-TQFN
500

Top Sellers