WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

BUF634P

Part No :
BUF634P
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP BUFFER 180MHZ 8DIP
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
6+
€8.2540
€49.523
14+
€6.8090
€95.332
21+
€6.6030
€138.661
28+
€6.3970
€179.125
36+
€6.1910
€222.870
48+
€5.5710
€267.427
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,477 pieces can ship immediately
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1025103-BUF634P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The BUF634P Buffer amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a 8-PDIP package, mounted by Through Hole. The BUF634P provides the temperature range of -40°C to 85°C , 5μA input bias current,2000 V/μs slew rate, 30mV input offset voltage and 15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1025103-BUF634P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUF634P
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
BUF634P Price

BUF634P Datasheet
BUF634P Application

BUF634P Replacement
BUF634P Pdf

BUF634P Pinout
BUF634P Image

BUF634P Picture
BUF634P In Stock

BUF634P Distributor
BUF634P Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS Diode Arrays - SCR Diode Array for ESD and Transient Overvoltage Protection | TVS ARRAY ESD 4 INPUT SOT-23
25
IC FLASH 512KBIT 200NS 32DIP / NOR Flash Parallel 5V 512K-bit 64K x 8 200ns 32-Pin PDIP
135
IC CLK ZDB 8OUT 133MHZ 16SOIC
173
N-channel 800 V, 1.50 (ohm) typ., 4 A MDmesh K5 Power MOSFET in a DPAK package | N-CHANNEL 800 V, 1.50 OHM TYP.,
2

Top Sellers