Search
Filters

CC3200R1M2RGC

Part No : CC3200R1M2RGC
Manufacturer : Texas Instruments
Catalog : RF Transceiver ICs
Description : IC RF TXRX+MCU WIFI 64-VFQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€5.036
€50.355
23+
€4.260
€97.987
35+
€4.131
€144.594
50+
€4.002
€200.111
65+
€3.873
€251.757
85+
€3.486
€296.315
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 256kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA to 59mA
Current - Transmitting 53mA to 59mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 1028067-CC3200R1M2RGC
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance

CC3200R1M2RGC is a single-chip microcontroller unit supported with built-in wifi connection industry’s first Wi-Fi CERTIFIED based on the concept of internet of things. The device consumes a high-performance ARM Cortex-M4 MCU to provide users a wireless experience by developing the complete application by a single IC. The initial or previous wifi experience is not required for quick development with on-chip internet, robust security protocols and WI-FI.

The device comes in QFN package that is easily usable consisted of software, tools, reference designs and application samples providing a complete platform solution. CC3200 is riched with wide variety of peripherals which includes a fast parallel camera interface, I2S, SD/MMC, UART, SPI, I 2C, and four-channel ADC. The device includes an industry-standard ARM Cortex-M4 core which runs at 80MHz.

CC3200R1M2RGC uses a ROM with external serial flash bootloader and flexible embedded RAM for code and peripheral drivers. The Wi-Fi network processor subsystem includes 802.11 b/g/n radio, MAC, and baseband with a powerful crypto engine for fast, secure Internet connections with 256-bit encryption by featuring Wi-Fi Internet-on-a-Chip and contains an additional committed ARM MCU that fully offloads the applications MCU.

CC3200R1M2RGC Microcontroller Tutorial

Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 256kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA to 59mA
Current - Transmitting 53mA to 59mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 1028067-CC3200R1M2RGC
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CC3200R1M2RGC
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
CC3200R1M2RGC Price

CC3200R1M2RGC Datasheet
CC3200R1M2RGC Application

CC3200R1M2RGC Replacement
CC3200R1M2RGC Pdf

CC3200R1M2RGC Pinout
CC3200R1M2RGC Image

CC3200R1M2RGC Picture
CC3200R1M2RGC In Stock

CC3200R1M2RGC Distributor
CC3200R1M2RGC RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO .08W STER AB 16UCSP
5064
IC ADC 8BIT MPU 8CH MUX 28-PLCC
9
CAP CER 0.1UF 50V X7R AXIAL
1500
Quad 2-input NAND gate
283
SCREEN CHARACTER and PATTERN DISPLAY CONTROLLERS

Top Sellers