Search
Filters

CC430F5123IRGZR

Part No : CC430F5123IRGZR
Manufacturer : Texas Instruments
Catalog : RF Transceiver ICs
Description : IC RF TXRX+MCU ISM / MSP430 SoC With RF Core
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 191 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Win Source Part Number 811568-CC430F5123IRGZR
Texas Instruments CC430F5123IRGZR is available at WIN SOURCE. Please review product page below for detailed information, including CC430F5123IRGZR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CC430F5123IRGZR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Win Source Part Number 811568-CC430F5123IRGZR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CC430F5123IRGZR
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
CC430F5123IRGZR Price

CC430F5123IRGZR Datasheet
CC430F5123IRGZR Application

CC430F5123IRGZR Replacement
CC430F5123IRGZR Pdf

CC430F5123IRGZR Pinout
CC430F5123IRGZR Image

CC430F5123IRGZR Picture
CC430F5123IRGZR In Stock

CC430F5123IRGZR Distributor
CC430F5123IRGZR RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
DIODE SILICON PIN SOD-882T
3000
1-Mbit (64K x 16) Static RAM
57
IC REG LDO ADJ 0.1A TO92-3
27
72-Mbit QDR-II SRAM 2-Word Burst Architecture
28
TRANS NPN 30V 0.5A TO-92
6
Schottky Barrier Diodes (Center-tap) 40V
3
IC FET BUS SWITCH DUAL US8
5438

Top Sellers