Search
Filters

CC430F5147IRGZR

Part No : CC430F5147IRGZR
Manufacturer : Texas Instruments
Catalog : RF Transceiver ICs
Description : IC RF TXRX+MCU ISM / MSP430 SoC With RF Core
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,234 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Win Source Part Number 806407-CC430F5147IRGZR
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Win Source Part Number 806407-CC430F5147IRGZR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CC430F5147IRGZR
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
CC430F5147IRGZR Price

CC430F5147IRGZR Datasheet
CC430F5147IRGZR Application

CC430F5147IRGZR Replacement
CC430F5147IRGZR Pdf

CC430F5147IRGZR Pinout
CC430F5147IRGZR Image

CC430F5147IRGZR Picture
CC430F5147IRGZR In Stock

CC430F5147IRGZR Distributor
CC430F5147IRGZR RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
NPN general purpose transistors
1000
IC GATE OR 3CH 3-INP 14-TSSOP
204
0.5mm PITCH Back-Flip Type
200
PNP + NPN Darlington 3-phase motor drive
66
DIODE SCHOTTKY RF CA 15V SOT-23
136
IC PWR MGR HOTSWP 3-8V 16-TSSOP
441
IC REG BUCK ADJ 1A SYNC 10MSOP
1612
HALF-BRIDGE DRIVER
28

Top Sellers