Search
Filters

CD4009UBMT

Part No : CD4009UBMT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERT BUFF/CONV 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 1.5mA, 24mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028147-CD4009UBMT
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Texas Instruments CD4009UBMT provides 6 independent Inverter, which is supplied in specified 16-SOIC with 16-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD4009UBMT is 60ns @ 15V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 1.5mA, 24mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028147-CD4009UBMT
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4009UBMT
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
CD4009UBMT Price

CD4009UBMT Datasheet
CD4009UBMT Application

CD4009UBMT Replacement
CD4009UBMT Pdf

CD4009UBMT Pinout
CD4009UBMT Image

CD4009UBMT Picture
CD4009UBMT In Stock

CD4009UBMT Distributor
CD4009UBMT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 7A 8DSO
28
IC DUAL 20-BIT A/D CONV 28-DIP
30
18-Mb (512K x 36/1M x 18) Pipelined SRAM
3
IC ADC 12BIT SAR 28DIP
30
INVERT MOUDULAR JACK ASSEMBLY 1 X 1, SHIELDED, PANEL GROUND
17
TOPLED Super-Bright, Hyper-Red GaAIAs-LED
160
1kVDC Isolated 1W Single Output DC/DC Converters
2
DC-DC CONVERTER CONTROL CIRCUITS | IC REG BUCK BST ADJ 1.5A 8SO
12
IC DAC 14BIT SGL R-R VOUT 10DFN
2

Top Sellers