Search
Filters

CD4011BMT

Part No : CD4011BMT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028156-CD4011BMT
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
The Texas Instruments CD4011BMT provides 4 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD4011BMT is 90ns @ 15V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028156-CD4011BMT
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4011BMT
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
CD4011BMT Price

CD4011BMT Datasheet
CD4011BMT Application

CD4011BMT Replacement
CD4011BMT Pdf

CD4011BMT Pinout
CD4011BMT Image

CD4011BMT Picture
CD4011BMT In Stock

CD4011BMT Distributor
CD4011BMT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 17.2A TO-3P
3250
IC TXRX CLK MULTIPROT 28-SSOP
2
128Kx8 bit Low Power CMOS Static RAM
531
4-20mA Current Transmitter with BRIDGE EXCITATION AND LINEARIZATION
1
CMOS White LED Driver Boost Converter
1039
IC DAC 14BIT MPU COMP 24SOIC
847
IC TONE GONG SGL/DUAL/TRPL P8DSO

Top Sellers