Search
Filters

CD4071BMT

Part No : CD4071BMT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE OR 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028223-CD4071BMT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
The Texas Instruments CD4071BMT provides 4 independent OR Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD4071BMT is 90ns @ 15V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028223-CD4071BMT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4071BMT
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
CD4071BMT Price

CD4071BMT Datasheet
CD4071BMT Application

CD4071BMT Replacement
CD4071BMT Pdf

CD4071BMT Pinout
CD4071BMT Image

CD4071BMT Picture
CD4071BMT In Stock

CD4071BMT Distributor
CD4071BMT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Complementary 30-V (D-S) MOSFET
240
5 BIT PROGRAMMABLE DUAL-PHASE CONTROLLER WITH DYNAMIC VID MANAGEMENT
13
4M SRAM (256-kword × 16-bit)
274
Quad Precision, High Speed Operational Amplifier
82
IC VREF SERIES 4.096V 8SOIC
532

Top Sellers