Search
Filters

CD4076BMT

Part No : CD4076BMT
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 180ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028227-CD4076BMT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Texas Instruments CD4076BMT is available at WIN SOURCE. Please review product page below for detailed information, including CD4076BMT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD4076BMT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 180ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028227-CD4076BMT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4076BMT
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
CD4076BMT Price

CD4076BMT Datasheet
CD4076BMT Application

CD4076BMT Replacement
CD4076BMT Pdf

CD4076BMT Pinout
CD4076BMT Image

CD4076BMT Picture
CD4076BMT In Stock

CD4076BMT Distributor
CD4076BMT Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC INVERTER HEX TTL 14-TSSOP
7600
IC PC MAIN CLOCK CK505 56-SSOP
99
N-Channel Power MOS FET
400
IC DUAL-SLT PCI PWR CTRL 80HTQFP
72

Top Sellers