Search
Filters

CD4082BMT

Part No : CD4082BMT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 2CH 4-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028237-CD4082BMT
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The Texas Instruments CD4082BMT provides 2 independent AND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD4082BMT is 90ns @ 15V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028237-CD4082BMT
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD4082BMT
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
CD4082BMT Price

CD4082BMT Datasheet
CD4082BMT Application

CD4082BMT Replacement
CD4082BMT Pdf

CD4082BMT Pinout
CD4082BMT Image

CD4082BMT Picture
CD4082BMT In Stock

CD4082BMT Distributor
CD4082BMT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
High-Density UV-Erasable Programmable Logic Device
6
72-Mbit DDR-II SRAM 2-Word Burst Architecture
1
DIODE SCHOTTKY 70V 5A DO201AD / 5.0A SCHOTTKY BARRIER RECTIFIER
480
IC PCIE GEN2 MAIN CLOCK 56-TSSOP
79
IC UP SUPERVISOR OCTAL 24-TQFN
653
IC OPAMP GP 1.5MHZ 8SOIC
90
IC FLASH 256MBIT 70NS 56TSOP
2
RF Manual 16th edition
11

Top Sellers