Search
Filters

CD74AC10M96

Part No : CD74AC10M96
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 3CH 3-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,285 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V to 1.65 V
Logic Level - High 1.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 12.2ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028279-CD74AC10M96
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The Texas Instruments CD74AC10M96 provides 3 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 1.5 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD74AC10M96 is 12.2ns @ 5V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V to 1.65 V
Logic Level - High 1.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 12.2ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028279-CD74AC10M96
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74AC10M96
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
CD74AC10M96 Price

CD74AC10M96 Datasheet
CD74AC10M96 Application

CD74AC10M96 Replacement
CD74AC10M96 Pdf

CD74AC10M96 Pinout
CD74AC10M96 Image

CD74AC10M96 Picture
CD74AC10M96 In Stock

CD74AC10M96 Distributor
CD74AC10M96 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Electronic Telephone Line Switch
250
3-TERMINAL POSITIVE VOLTAGE REGULATORS
2088
LM25007 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 8WSON
60
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 2.4NH 500MA 200 MOHM
60000
IC INVERTER DUAL 1-INPUT 6TSSOP
360
PolySwitch Resettable Devices Line-Voltage-Rated Devices
500
IC EEPROM 256KBIT 20MHZ 8SOIC
226

Top Sellers