Search
Filters

CD74AC14M96

HEX SCHMITT-TRIGGER INVERTER
Manufacturer: Texas Instruments
rohs
Availability: 2,023 In Stock
Texas Instruments CD74AC14M96 is available at WIN SOURCE. Please review product page below for detailed information, including CD74AC14M96 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74AC14M96 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 1.6V
Logic Level - High 3.4V
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160066-CD74AC14M96
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 1.6V
Logic Level - High 3.4V
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160066-CD74AC14M96
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
CD74AC14M96 Price

CD74AC14M96 Datasheet
CD74AC14M96 Application

CD74AC14M96 Replacement
CD74AC14M96 Pdf

CD74AC14M96 Pinout
CD74AC14M96 Image

CD74AC14M96 Picture
CD74AC14M96 In Stock

CD74AC14M96 Distributor
CD74AC14M96 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
JFET N-CH 30V 15MA TO92
207
8-Bit Microcontroller with 4K Bytes QuickFlash
3148
IC REG CTRLR MULT TOPOLOGY 8SOIC
4550
IC REG LDO 1.2V 0.15A SOT23-5
1397
4-ch Motor Driver for Portable CD players
1718
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator
4986
LOW-DROPOUT 3.3-V FIXED-VOLTAGE REGULATORS
1715