Search
Filters

CD74AC280E

Part No :
CD74AC280E
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
9-Bit Odd/Even Parity Generator/Checker
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1160082-CD74AC280E
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name CD74AC280
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AC280B; TC74AC280P(F); 
Texas Instruments CD74AC280E is available at WIN SOURCE. Please review product page below for detailed information, including CD74AC280E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74AC280E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1160082-CD74AC280E
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name CD74AC280
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AC280B; TC74AC280P(F); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74AC280E
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
CD74AC280E Price

CD74AC280E Datasheet
CD74AC280E Application

CD74AC280E Replacement
CD74AC280E Pdf

CD74AC280E Pinout
CD74AC280E Image

CD74AC280E Picture
CD74AC280E In Stock

CD74AC280E Distributor
CD74AC280E Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 15A DPAK
8530
IC REG LDO 3.3V/2.5V 20HTSSOP
89
CMOS STATIC RAM 256K (32K x 8-BIT)
IC INVERTER UHS OD 6-MICROPAK
824
SLC NAND Flash Serial 3.3V 1G-bit 128M x 8 25us 48-Pin TSOP-I
230
DIODE ZENER 62V 1W SMA
180
Microprocessor Reset Circuits
666
7/8 Diameter Single Turn Wirewound Precision Potentiometer
8625

Top Sellers