Search
Filters

CD74HC30MTE4

Part No : CD74HC30MTE4
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 1CH 8-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028377-CD74HC30MTE4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The Texas Instruments CD74HC30MTE4 provides 1 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD74HC30MTE4 is 22ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028377-CD74HC30MTE4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC30MTE4
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
CD74HC30MTE4 Price

CD74HC30MTE4 Datasheet
CD74HC30MTE4 Application

CD74HC30MTE4 Replacement
CD74HC30MTE4 Pdf

CD74HC30MTE4 Pinout
CD74HC30MTE4 Image

CD74HC30MTE4 Picture
CD74HC30MTE4 In Stock

CD74HC30MTE4 Distributor
CD74HC30MTE4 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
SSR OCMOS FET 250MA NO 4-SOP TR
1712
TVS DIODE 12.8VWM DO-214AB
2400
10A, 28VIN High Effi ciency DC/DC μModule
174
Single N-channel Trench MOSFET 100V, 120A, 4.5m(ohm)
1
1-Mbit (128K x 8) Static RAM
1
Quad Unified Bus Transceiver
6

Top Sellers