Search
Filters

CD74HC4075PWT

Part No : CD74HC4075PWT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE OR 3CH 3-INP 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 771389-CD74HC4075PWT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Texas Instruments CD74HC4075PWT is available at WIN SOURCE. Please review product page below for detailed information, including CD74HC4075PWT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74HC4075PWT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 771389-CD74HC4075PWT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC4075PWT
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
CD74HC4075PWT Price

CD74HC4075PWT Datasheet
CD74HC4075PWT Application

CD74HC4075PWT Replacement
CD74HC4075PWT Pdf

CD74HC4075PWT Pinout
CD74HC4075PWT Image

CD74HC4075PWT Picture
CD74HC4075PWT In Stock

CD74HC4075PWT Distributor
CD74HC4075PWT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DIODE ZENER 82V 3W SMB
1211
IC SRAM 18MBIT 250MHZ 165FBGA
282
SUPERVISOR 3V SWITCH OVER 8SOIC
2467
MOSFET N-CH 100V 18A TO252
SINTERED GLASS PASSIVATED JUNCTION RECTIFIER
2000
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
669
TVS DIODE 3VWM 18VC 8SOIC
729

Top Sellers