Search
Filters

CD74HC85MTE4

Part No :
CD74HC85MTE4
Manufacturer :
Catalog :
Logic - Comparators
Description :
IC COMPARATOR MAGNITUDE 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Mounting Surface Mount
Temperature Range - Operating -55°C to 125°C
Current - Quiescent 8μA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Output Function A<B, A=B, A>B
Output Active High
Number of Bits 4
Type Magnitude Comparator
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1028461-CD74HC85MTE4
The CD74HC85MTE4 is defined as Logic - Comparators ,included in Integrated Circuits(ICs) group. The designer and manufactured of CD74HC85MTE4 is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of CD74HC85MTE4 is 443247. More detailed data for CD74HC85MTE4, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Mounting Surface Mount
Temperature Range - Operating -55°C to 125°C
Current - Quiescent 8μA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Output Function A<B, A=B, A>B
Output Active High
Number of Bits 4
Type Magnitude Comparator
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1028461-CD74HC85MTE4
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC85MTE4
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
CD74HC85MTE4 Price

CD74HC85MTE4 Datasheet
CD74HC85MTE4 Application

CD74HC85MTE4 Replacement
CD74HC85MTE4 Pdf

CD74HC85MTE4 Pinout
CD74HC85MTE4 Image

CD74HC85MTE4 Picture
CD74HC85MTE4 In Stock

CD74HC85MTE4 Distributor
CD74HC85MTE4 Logic - Comparators

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 20V 1.5A TSOP-6
141
IC RF TXRX ISM
473
IC DRVR/RCVR RS-232 1-CH 16TSSOP
106
1ch 150mA CMOS LDO Regulators
9

Top Sellers