Search
Filters

CD74HC85PWT

Part No :
CD74HC85PWT
Manufacturer :
Catalog :
Logic - Comparators
Description :
IC COMPARATOR MAGNITUDE 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028462-CD74HC85PWT
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The CD74HC85PWT is defined as Logic - Comparators ,included in Integrated Circuits(ICs) group. The designer and manufactured of CD74HC85PWT is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of CD74HC85PWT is 443248. More detailed data for CD74HC85PWT, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028462-CD74HC85PWT
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC85PWT
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
CD74HC85PWT Price

CD74HC85PWT Datasheet
CD74HC85PWT Application

CD74HC85PWT Replacement
CD74HC85PWT Pdf

CD74HC85PWT Pinout
CD74HC85PWT Image

CD74HC85PWT Picture
CD74HC85PWT In Stock

CD74HC85PWT Distributor
CD74HC85PWT Logic - Comparators

Image
Mfr.Part No
Description
Stock
Dual 4-bit binary ripple counter
6316
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
10
DMOS 1A Low-Dropout Regulator
9
IC CONV DDR DDR2 DDR3 / DDR Memory Termination Regulator 2.2V to 5.5V 8-Pin SOIC N EP T/R
17
FIXED IND 4.7UH 1.5A 90 MOHM SMD
128
IC MPU SUPERVISR 3.08V SOT23-5
427
IC AMP AUDIO PWR 1.8W MONO 10SON
3281

Top Sellers