Search
Filters

CD74HC86M96

High-Speed CMOS Logic Quad 2-Input EXCLUSIVE-OR Gate
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,070 In Stock
Texas Instruments CD74HC86M96 is available at WIN SOURCE. Please review product page below for detailed information, including CD74HC86M96 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74HC86M96 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160337-CD74HC86M96
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160337-CD74HC86M96
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
CD74HC86M96 Price

CD74HC86M96 Datasheet
CD74HC86M96 Application

CD74HC86M96 Replacement
CD74HC86M96 Pdf

CD74HC86M96 Pinout
CD74HC86M96 Image

CD74HC86M96 Picture
CD74HC86M96 In Stock

CD74HC86M96 Distributor
CD74HC86M96 Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 21.7A DPAK
7500
N-CHANNEL SILICON POWER MOSFET
19
IC EEPROM 256KBIT 1MHZ 8SO
319201
Multiplexed Comparator with 8-Bit Reference Divider
137
Bipolar NPN Device in a Hermetically sealed TO39 Metal Package
348
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs
4
32 BIT 4M X 8 / 2M X 16 ] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
461