Search
Filters

CD74HCT02MT

Part No : CD74HCT02MT
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NOR 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 21ns @ 4.5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028470-CD74HCT02MT
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
The Texas Instruments CD74HCT02MT provides 4 independent NOR Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD74HCT02MT is 21ns @ 4.5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 21ns @ 4.5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028470-CD74HCT02MT
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HCT02MT
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
CD74HCT02MT Price

CD74HCT02MT Datasheet
CD74HCT02MT Application

CD74HCT02MT Replacement
CD74HCT02MT Pdf

CD74HCT02MT Pinout
CD74HCT02MT Image

CD74HCT02MT Picture
CD74HCT02MT In Stock

CD74HCT02MT Distributor
CD74HCT02MT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
POWER-DISTRIBUTION SWITCHES | IC PWR DIST SWITCH 1.5A 8SOIC
361
DIODE GEN PURP 200V 1A SMB
162
MOSFET P-CH 100V 6.6A DPAK
373
Fast Soft Recovery Rectifier Diode, 10 A
670
IC ADC 16BIT 2MSPS 48-TQFP
1

Top Sellers