Search
Filters

CD74HCT221MT

Part No : CD74HCT221MT
Manufacturer : Texas Instruments
Catalog : Logic - Multivibrators
Description : IC DUAL MONO MULTVIBRATOR 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028503-CD74HCT221MT
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Texas Instruments CD74HCT221MT is available at WIN SOURCE. Please review product page below for detailed information, including CD74HCT221MT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74HCT221MT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028503-CD74HCT221MT
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HCT221MT
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
CD74HCT221MT Price

CD74HCT221MT Datasheet
CD74HCT221MT Application

CD74HCT221MT Replacement
CD74HCT221MT Pdf

CD74HCT221MT Pinout
CD74HCT221MT Image

CD74HCT221MT Picture
CD74HCT221MT In Stock

CD74HCT221MT Distributor
CD74HCT221MT Logic - Multivibrators

Image
Mfr.Part No
Description
Stock
64 x 4 Cascadable FIFO / 64 x 5 Cascadable FIFO
78
CAP TANT 3.3UF 16V 20% 1206
2400
Single-Chip, Dual-Band (2.4 GHz/5 GHz) IEEE 802.11 a/b/g/n MAC/Baseband/Radio with Integrated Bluetooth 4.0
87
CAP CER 0.1UF 50V X7R 0402
20
Three Terminal Positive Voltage Regulators
14
IC TX ASK/FSK 868MHZ 10-TSSOP
14
CONN TERM RECT LUG 2 AWG #3/8
2

Top Sellers