We will be having national holiday from 1st Oct to 5th Oct, during this period we will not be able to process your orders, we will resume our business and continue to process orders from 6th Oct onwards, sorry for any inconvenience caused.

Get special discount for Mid-Autumn Holiday !

Search
Filters

CD74HCT574M96G4

Part No :
CD74HCT574M96G4
Manufacturer :
Catalog :
Logic - Flip Flops
Description :
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 159 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Family Name CD74HCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74HCT574D/C,118;  74HCT574D/S242,118;  74HCT574D/S242; 
Fake Threat In the Open Market 58 pct.
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1160420-CD74HCT574M96G4
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Operating Temperature Range -55°C ~ 125°C (TA)
Input Capacitance 10pF
Current - Quiescent 8μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 6mA, 6mA
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Clock Frequency 60MHz
Number of Bits per Element 8
Number of Elements 1
Output Type Tri-State, Non-Inverted
Type D-Type
Function Standard
Packaging Reel - TR
Series 74HCT
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Texas Instruments CD74HCT574M96G4 is available at WIN SOURCE. Please review product page below for detailed information, including CD74HCT574M96G4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74HCT574M96G4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Family Name CD74HCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74HCT574D/C,118;  74HCT574D/S242,118;  74HCT574D/S242; 
Fake Threat In the Open Market 58 pct.
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1160420-CD74HCT574M96G4
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Operating Temperature Range -55°C ~ 125°C (TA)
Input Capacitance 10pF
Current - Quiescent 8μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 6mA, 6mA
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Clock Frequency 60MHz
Number of Bits per Element 8
Number of Elements 1
Output Type Tri-State, Non-Inverted
Type D-Type
Function Standard
Packaging Reel - TR
Series 74HCT
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HCT574M96G4
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
CD74HCT574M96G4 Price

CD74HCT574M96G4 Datasheet
CD74HCT574M96G4 Application

CD74HCT574M96G4 Replacement
CD74HCT574M96G4 Pdf

CD74HCT574M96G4 Pinout
CD74HCT574M96G4 Image

CD74HCT574M96G4 Picture
CD74HCT574M96G4 In Stock

CD74HCT574M96G4 Distributor
CD74HCT574M96G4 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
FILTER LC(PI) 680NH/670PF SMD
1400
IC ADC W/MICROCTRLR 64-TQFP
141
FIXED IND 270NH 100MA 4.8 OHM
1000
DUAL DIGITAL ISOLATORS | DGTL ISO 2.5KV GEN PURP 8SOIC
17
MOSFET P-CH 60V 8.8A TO-220
1837
DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK 32QFN
5
Qualified for Automotive Applications
300
4.9GHz to 5.85GHz 802.11a/n/ac WiFi Front End Module
398
Dual Intelligent High-current Self-protected Silicon High Side Switch (8.0mΩ) | IC SWITCH HIGH SIDE DUAL 16QFN
66

Top Sellers