Search
Filters

CD74HCT85M96

Part No : CD74HCT85M96
Manufacturer : Texas Instruments
Catalog : Logic - Comparators
Description : IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 771423-CD74HCT85M96
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name CD74HCT85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
74HCT85D;  74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653;  
Texas Instruments CD74HCT85M96 is available at WIN SOURCE. Please review product page below for detailed information, including CD74HCT85M96 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CD74HCT85M96 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 771423-CD74HCT85M96
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name CD74HCT85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
74HCT85D;  74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HCT85M96
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
CD74HCT85M96 Price

CD74HCT85M96 Datasheet
CD74HCT85M96 Application

CD74HCT85M96 Replacement
CD74HCT85M96 Pdf

CD74HCT85M96 Pinout
CD74HCT85M96 Image

CD74HCT85M96 Picture
CD74HCT85M96 In Stock

CD74HCT85M96 Distributor
CD74HCT85M96 Logic - Comparators

Image
Mfr.Part No
Description
Stock
RES 15K OHM 25W 1% TO220
192
IC DCP QUAD 10K 256TAP 24-TSSOP
284
PC Card and Integrated 1394a-2000 OHCI Two-Port PHY/Link-Layer Controller
416
TVS DIODE 5VWM SOT883
68867
IC CONV STP-DWN 2.25MHZ DL 16QFN
1000
8-Bit Register with Clear | IC FF D-TYPE SNGL 8BIT 20DIP
87

Top Sellers