Search
Filters

CD74HCU04PWR

Part No : CD74HCU04PWR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC INVERTER HEX HS 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1028569-CD74HCU04PWR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The Texas Instruments CD74HCU04PWR provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -55°C to 125°C. The max propagation delay of CD74HCU04PWR is 12ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1028569-CD74HCU04PWR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HCU04PWR
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
CD74HCU04PWR Price

CD74HCU04PWR Datasheet
CD74HCU04PWR Application

CD74HCU04PWR Replacement
CD74HCU04PWR Pdf

CD74HCU04PWR Pinout
CD74HCU04PWR Image

CD74HCU04PWR Picture
CD74HCU04PWR In Stock

CD74HCU04PWR Distributor
CD74HCU04PWR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
1:1 FLUX COUPLED TRANS .3-200MHZ
3000
Bipolar Hall Switch - Very High Sensitivity
TRANS 2NPN 30V/6V 0.1A SOT143B
4059
IC TXRX RS232 460KBPS 16-SSOP
2
POLYSWITCH .75A RESET FUSE SMD
2928
MOSFET P-CH 30V 8-SOIC
285

Top Sellers