Search
Filters

CSD17577Q5AT

Part No :
CSD17577Q5AT
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 60A 8VSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,250 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 2310pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 53W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030617-CSD17577Q5AT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
CSD17577Q5AT, produced by Texas Instruments, is a N-Channel MOSFET transistor in 8-VSONP (3x3.15) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 60A (Ta) continuous drain current at 25°C ,1.8V @ 250μA gate-source threshold voltage. CSD17577Q5AT is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 2310pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 53W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030617-CSD17577Q5AT
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD17577Q5AT
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
CSD17577Q5AT Price

CSD17577Q5AT Datasheet
CSD17577Q5AT Application

CSD17577Q5AT Replacement
CSD17577Q5AT Pdf

CSD17577Q5AT Pinout
CSD17577Q5AT Image

CSD17577Q5AT Picture
CSD17577Q5AT In Stock

CSD17577Q5AT Distributor
CSD17577Q5AT Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 75VWM 121VC SMB
52
LED YELLOW CLEAR 0805 SMD
300
IC CTLR NOTEBOOK DDR PWR 22-DFN
1000
IC REG LIN POS ADJ 800MA 8WSON / 800mA Low-Dropout Linear Regulator
387
IC RESET N-CH OD 5.0V 5SSOP
718
DIODE SCHOTTKY 600V 6A TO220-2
30
IC OPAMP GP 1MHZ 8SOIC

Top Sellers