Search
Filters

CSD25480F3T

Part No : CSD25480F3T
Manufacturer : Texas Instruments
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 1.7A PICOSTAR
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.91nC @ 4.5V
Max Input Capacitance 155pF @ 10V
Maximum Gate-Source Voltage -12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 132 mOhm @ 400mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030676-CSD25480F3T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
CSD25480F3T, produced by Texas Instruments, is a P-Channel MOSFET transistor in 3-PICOSTAR SMD (SMT) package. The features include 20V drain-source breakdown voltage, 1.7A (Ta) continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. CSD25480F3T is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.91nC @ 4.5V
Max Input Capacitance 155pF @ 10V
Maximum Gate-Source Voltage -12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 132 mOhm @ 400mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030676-CSD25480F3T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD25480F3T
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
CSD25480F3T Price

CSD25480F3T Datasheet
CSD25480F3T Application

CSD25480F3T Replacement
CSD25480F3T Pdf

CSD25480F3T Pinout
CSD25480F3T Image

CSD25480F3T Picture
CSD25480F3T In Stock

CSD25480F3T Distributor
CSD25480F3T Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DRIVER MOSFET 3A DUAL 16-SOIC
90
IC REG BUCK ADJ 0.75A 10DFN
30
IC OPAMP VFB 250MHZ 8SOIC
1313
IC DRAM 1G PARALLEL 84WBGA
1000
330MHz Buffered Video Switches/ Crosspoint Building Blocks
1

Top Sellers