The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CSD25483F4

Part No CSD25483F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 20 V, P-Channel FemtoFE MOSFET
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
Pricing & Ordering $0.211 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 87,000 pieces
MOQ: 175 pcs
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
Manufacturer Texas Instruments
Win Source Part Number 1163550-CSD25483F4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Family Name CSD25483F4
Introduction Date October 17, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
CSD25483F4R; CSD25483F4T;  

Description

Product Overview: CSD25483F4 - Texas Instruments

The CSD25483F4 by Texas Instruments is a state-of-the-art MOSFET designed for high-efficiency power management applications. This compact semiconductor device is part of the company's extensive portfolio of power management solutions, catering to the ever-growing demand for energy-efficient and high-performance components in the electronics industry.

Key Features

  • Low On-Resistance: The CSD25483F4 features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Advanced Packaging: Encased in a small footprint 0.8mm x 0.8mm FemtoFET™ package, this device is optimized for space-constrained applications without compromising on power handling capabilities.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (ID), making it suitable for high-current applications.
  • Low Threshold Voltage: The device features a low threshold voltage (VGS(th)), ensuring it can be easily driven by low-voltage control circuits.
  • Fast Switching Speed: Fast switching characteristics make the CSD25483F4 ideal for applications requiring high-frequency operation.

Applications

The versatile nature of the CSD25483F4 allows it to be used across a broad range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Circuits
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices
  • Energy Harvesting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD25483F4 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. The device is also supported by comprehensive technical documentation and design resources, making integration into your product design a seamless experience.

Environmental Compliance

Adhering to environmental regulations, the CSD25483F4 complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.