Search
Filters

CY74FCT374TQCT

Part No : CY74FCT374TQCT
Manufacturer : Texas Instruments
Catalog : Logic - Flip Flops
Description : 8-BIT REGISTERS WITH 3-STATE OUTPUTS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,080 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1164432-CY74FCT374TQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PI74FCT374ATQE; PI74FCT374ATQ;  PI74FCT374CTQX; 
Texas Instruments CY74FCT374TQCT is available at WIN SOURCE. Please review product page below for detailed information, including CY74FCT374TQCT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CY74FCT374TQCT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1164432-CY74FCT374TQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PI74FCT374ATQE; PI74FCT374ATQ;  PI74FCT374CTQX; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY74FCT374TQCT
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
CY74FCT374TQCT Price

CY74FCT374TQCT Datasheet
CY74FCT374TQCT Application

CY74FCT374TQCT Replacement
CY74FCT374TQCT Pdf

CY74FCT374TQCT Pinout
CY74FCT374TQCT Image

CY74FCT374TQCT Picture
CY74FCT374TQCT In Stock

CY74FCT374TQCT Distributor
CY74FCT374TQCT Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC MPU SUPERVISR 3.08V SOT23-5
184
Intel386 SX Microprocessor IC i386 1 Core, 32-Bit 25MHz 100-QFP
17
SURFACE MOUNT SCHOTTKY BARRIER DIODE
306
Synchronous Rectified Buck MOSFET Drivers
467