Search
Filters

CY74FCT480ATQCT

Part No :
CY74FCT480ATQCT
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 8-BIT GEN/CHKER 24QSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,400 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 1031269-CY74FCT480ATQCT
Case / Package 24-SSOP/QSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 32mA, 64mA
Number of Circuits 8-Bit
Logic Type Parity Generator/Checker
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The CY74FCT480ATQCT is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of CY74FCT480ATQCT is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of CY74FCT480ATQCT is 446111. More detailed data for CY74FCT480ATQCT, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 1031269-CY74FCT480ATQCT
Case / Package 24-SSOP/QSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 32mA, 64mA
Number of Circuits 8-Bit
Logic Type Parity Generator/Checker
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CY74FCT480ATQCT
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
CY74FCT480ATQCT Price

CY74FCT480ATQCT Datasheet
CY74FCT480ATQCT Application

CY74FCT480ATQCT Replacement
CY74FCT480ATQCT Pdf

CY74FCT480ATQCT Pinout
CY74FCT480ATQCT Image

CY74FCT480ATQCT Picture
CY74FCT480ATQCT In Stock

CY74FCT480ATQCT Distributor
CY74FCT480ATQCT Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 9.8A TO252
750
IC V-F CONV SYNCH MONO 5V 20PLCC
50
DIODE ZENER 36V 1W DO41
2100
Quad GTL/GTL to LVTTL/TTL bidirectional latched translator
64
Amplifier Transistors | TRANS PNP 45V 0.1A TO-92
1850
Shielded Power Inductors - MSS1048
80
DIODE ZENER 33V 150MW SOD523
7800
PC Card Controllers
2

Top Sellers