The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC3482IRKD

Part No DAC3482IRKD
Manufacturer Texas Instruments
Catalog Hard To Find
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
Pricing & Ordering $15.630 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$21.8290
$65.487
6+
$17.9110
$107.466
9+
$17.3510
$156.159
12+
$16.7910
$201.492
16+
$16.2320
$259.712
21+
$14.5530
$305.613
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,400 pieces
MOQ: 3 pcs
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
Reference Date Code 15+16+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710002-DAC3482IRKD
Popularity Low
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance

Description

Product Overview: DAC3482IRKD

The DAC3482IRKD from Texas Instruments is a state-of-the-art, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in complex applications. Offering a high level of integration, this device is ideal for a wide array of uses, including wireless communications, test equipment, and automated test equipment (ATE).

Key Features

  • High Resolution: With its 16-bit resolution, the DAC3482IRKD provides high-precision outputs, ensuring accurate signal representation for critical applications.
  • Dual-Channel: The dual-channel architecture allows for simultaneous output of two independent signals, making it perfect for I/Q modulation and other applications requiring complex signal generation.
  • High Sample Rate: It supports a maximum sample rate of 1.25 GSPS, which enables the generation of high-frequency signals with fine resolution.
  • Integrated Interpolation Filters: On-chip interpolation filters (2x, 4x, and 8x) reduce data input rates and ease the filtering requirements of subsequent stages.
  • Low Power Consumption: The device is designed for low power operation, which is critical for temperature-sensitive and power-constrained applications.
  • Flexible Interface: The DAC3482IRKD supports both LVDS (Low-Voltage Differential Signaling) and JESD204B interfaces, providing flexibility in system design and ensuring compatibility with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

  • Wireless Infrastructure (3G, 4G, 5G)
  • Base Station Transceivers
  • Software Defined Radios (SDR)
  • Medical Imaging Systems
  • Instrumentation and Test Equipment

Quality and Reliability

As with all Texas Instruments products, the DAC3482IRKD is built to meet high standards of quality and reliability. It is available in a compact 64-pin VQFN package, which is suitable for space-constrained applications. Designers can rely on this product to deliver consistent performance and to withstand the rigorous demands of industrial and commercial environments.