Search
Filters

DAC5674IPHPR

IC DAC 14BIT 400MSPS 48-HTQFP
Manufacturer: Texas Instruments
rohs
Availability: 6,432 In Stock
The Texas Instruments DAC5674IPHPR is 14 bits Parallel digital-to-analog converters (DACs) that operate from a 1.65 V to 1.95 V supply. It comes in 48-HTQFP (7x7) Reel - TR package as External, Internal reference. The total unadjusted error is typically ±3.5 (Max), ±2 (Max) FSR and the settling time is 20ns (Typ). The DAC5674IPHPR is characterized for operation from -40°C to 85°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
INL/DNL (LSB) ±3.5 (Max), ±2 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 48-HTQFP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032436-DAC5674IPHPR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
INL/DNL (LSB) ±3.5 (Max), ±2 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 48-HTQFP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032436-DAC5674IPHPR
DAC5674IPHPR Price

DAC5674IPHPR Datasheet
DAC5674IPHPR Application

DAC5674IPHPR Replacement
DAC5674IPHPR Pdf

DAC5674IPHPR Pinout
DAC5674IPHPR Image

DAC5674IPHPR Picture
DAC5674IPHPR In Stock

DAC5674IPHPR Distributor
DAC5674IPHPR Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 32VQFN
168
CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
743
VARIABLE CAPACITANCE DIODE
28680
Quad Gated Non-Inverting Power Driver
1593