Search
Filters

DCP020515DU

Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Manufacturer: Texas Instruments
rohs
Availability: 11,668 In Stock
Texas Instruments DCP020515DU is available at WIN SOURCE. Please review product page below for detailed information, including DCP020515DU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DCP020515DU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 67mA, 67mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166888-DCP020515DU
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 67mA, 67mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166888-DCP020515DU
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
DCP020515DU Price

DCP020515DU Datasheet
DCP020515DU Application

DCP020515DU Replacement
DCP020515DU Pdf

DCP020515DU Pinout
DCP020515DU Image

DCP020515DU Picture
DCP020515DU In Stock

DCP020515DU Distributor
DCP020515DU Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
OCTAL D TYPE FLIP FLOP WITH CLEAR
10000
Directional Coupler 50Ω 100 to 1200 MHz
26
IC REG LDO 3V/2.85V 10MLF
18436
DUAL SCHMITT-TRIGGER BUFFER
194
Monolithic; Standard Series
1560
IC REG BOOST ADJ 2.5A SYNC 12DFN
2500