Search
Filters

DCP021212U/1K

Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Manufacturer: Texas Instruments
rohs
Availability: 420 In Stock
Texas Instruments DCP021212U/1K is available at WIN SOURCE. Please review product page below for detailed information, including DCP021212U/1K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DCP021212U/1K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.ti.com
Manufacturer Package 12-SOP
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Mounting SMD
Efficiency 87%
Operating Temperature Range -40°C ~ 85°C
Features OTP
Applications ITE (Commercial)
Power (Watts) 2W
Current - Output (Maximum) 167mA
Voltage Input MAX 13.2V
Input Voltage MIN 10.8V
Number of Outputs 1
Type Isolated Module
Packaging Reel - TR
Series DCP02
Manufacturer Texas Instruments
Categories Power Supplies - Board Mount
Voltage - Output 1 12V
Voltage - Isolation 1kV (1000V)
Win Source Part Number 1166891-DCP021212U/1K
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
Manufacturer Homepage www.ti.com
Manufacturer Package 12-SOP
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Mounting SMD
Efficiency 87%
Operating Temperature Range -40°C ~ 85°C
Features OTP
Applications ITE (Commercial)
Power (Watts) 2W
Current - Output (Maximum) 167mA
Voltage Input MAX 13.2V
Input Voltage MIN 10.8V
Number of Outputs 1
Type Isolated Module
Packaging Reel - TR
Series DCP02
Manufacturer Texas Instruments
Categories Power Supplies - Board Mount
Voltage - Output 1 12V
Voltage - Isolation 1kV (1000V)
Win Source Part Number 1166891-DCP021212U/1K
DCP021212U/1K Price

DCP021212U/1K Datasheet
DCP021212U/1K Application

DCP021212U/1K Replacement
DCP021212U/1K Pdf

DCP021212U/1K Pinout
DCP021212U/1K Image

DCP021212U/1K Picture
DCP021212U/1K In Stock

DCP021212U/1K Distributor
DCP021212U/1K Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
AAL1 Segmentation And Reassembly Processor
680
Surface mounted device type, Moisture sensitivity level 1
30500
Dual N-Channel 30-V (D-S) MOSFET with Schottky Diode
86
IC SUPERVISOR MPU 4.4V WD 8DIP
7650
IC REG LDO 5V 0.15A 8SOIC
450
800mA Low-Dropout Linear Regulator
1