Search
Filters

DCR022405P-U

Miniature, 2W Isolated REGULATED DC/DC CONVERTERS
Manufacturer: Texas Instruments
rohs
Availability: 2,975 In Stock
Texas Instruments DCR022405P-U is available at WIN SOURCE. Please review product page below for detailed information, including DCR022405P-U price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DCR022405P-U to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCR02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 18-SMD, Gull Wing, 10 Leads
Size 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Win Source Part Number 1166903-DCR022405P-U
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCR02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 21.6V
Voltage Input MAX 26.4V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 18-SMD, Gull Wing, 10 Leads
Size 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Win Source Part Number 1166903-DCR022405P-U
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
DCR022405P-U Price

DCR022405P-U Datasheet
DCR022405P-U Application

DCR022405P-U Replacement
DCR022405P-U Pdf

DCR022405P-U Pinout
DCR022405P-U Image

DCR022405P-U Picture
DCR022405P-U In Stock

DCR022405P-U Distributor
DCR022405P-U Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Silicon Epitaxial Planar Zener Diodes for Voltage Controller & Voltage Limitter
2700
Low-, Wide- Voltage Battery Front-End DC/DC Converter Single-Cell Li-Ion, Ni-Rich, Si-Anode Applications
150
FM IF DETECTOR/AMPLIFIER
18000