Search
Filters

DRV5013ADQLPGM

Part No : DRV5013ADQLPGM
Manufacturer : Texas Instruments
Catalog : Magnetic Sensors - Switches(Solid State)
Description : MAGNETIC SWITCH LATCH TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,191 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package TO-92-3
Win Source Part Number 1034120-DRV5013ADQLPGM
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
Texas Instruments DRV5013ADQLPGM is available at WIN SOURCE. Please review product page below for detailed information, including DRV5013ADQLPGM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DRV5013ADQLPGM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging AMMO PACKAGE
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package TO-92-3
Win Source Part Number 1034120-DRV5013ADQLPGM
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV5013ADQLPGM
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
DRV5013ADQLPGM Price

DRV5013ADQLPGM Datasheet
DRV5013ADQLPGM Application

DRV5013ADQLPGM Replacement
DRV5013ADQLPGM Pdf

DRV5013ADQLPGM Pinout
DRV5013ADQLPGM Image

DRV5013ADQLPGM Picture
DRV5013ADQLPGM In Stock

DRV5013ADQLPGM Distributor
DRV5013ADQLPGM Magnetic Sensors - Switches(Solid State)

Image
Mfr.Part No
Description
Stock
6.2 Amps, 600/650 Volts N-CHANNEL MOSFET
513
MOSFET N-CH 100V 75A D2PAK
265
VARISTOR 220V 1.2KA DISC 7MM
11250
TRANS PREBIAS NPN 200MW SMT3
330
CONN HEADER 60POS GOLD SMD
800
IC COMPARATOR ADDRESS 12B 20DIP
3
FIXED IND 4.7UH 2.5A 147.2 MOHM
464

Top Sellers