Search
Filters

DRV8801RTYT

Part No : DRV8801RTYT
Manufacturer : Texas Instruments
Catalog : PMIC - Motor Drivers,Controllers
Description : IC MOTOR DRIVER PAR 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 2.8A
Supply Voltage - Operating 8 V to 38 V
Voltage - Load 8 V to 38 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x4)
Win Source Part Number 1034157-DRV8801RTYT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Texas Instruments DRV8801RTYT is available at WIN SOURCE. Please review product page below for detailed information, including DRV8801RTYT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DRV8801RTYT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 2.8A
Supply Voltage - Operating 8 V to 38 V
Voltage - Load 8 V to 38 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x4)
Win Source Part Number 1034157-DRV8801RTYT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV8801RTYT
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
DRV8801RTYT Price

DRV8801RTYT Datasheet
DRV8801RTYT Application

DRV8801RTYT Replacement
DRV8801RTYT Pdf

DRV8801RTYT Pinout
DRV8801RTYT Image

DRV8801RTYT Picture
DRV8801RTYT In Stock

DRV8801RTYT Distributor
DRV8801RTYT PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
DIFFERENTIAL-TO-LVCMOS TRANSLATOR/BUFFER
IC FLASH 256MBIT 70NS 64TBGA
34
BOARD DEMO FOR ST1S09
1120
RELAY SSR SPST 2A 40V 4-SMD
76
NPN wideband silicon RF transistor
197
DIODE ZENER 6.2V 250MW SOT23
21308

Top Sellers