Search
Filters

DRV8825PWP

Part No :
DRV8825PWP
Manufacturer :
Catalog :
END-OF-LIFE
Description :
Stepper Motor Controller IC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,826 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Win Source Part Number 1168598-DRV8825PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Consumer Electronics, Portable Devices, Robotics, Automation & Process Control, Security

The DRV8825PWP is an integrated motor driver circuit developed by Texas Instruments. The device features two H-bridge drivers and a micro-stepping indexer. This drive is meant for the bipolar stepper motors. The output driver block consists of N-channel power MOSFETs configured as full H-bridges to drive the stepper motor. Each output of the driver is capable of driving 2.5A current. Proper heat sinking is required with the device to avoid overheating. The presence of a simple STEP/DIR interface makes the interfacing with control circuits quite easy. The motor can be configured for full step to 1/32 step modes. Configurable decay mode allows for slow decay, fast decay and mixed decay. The device also features a low power sleep mode for low power consumption. The device also features protection features like over current, short circuit, over temperature, and under voltage lockout.

DRV8825PWP Integrated Motor Driver Circuit Tutorial

Products specifications
ECAD Module
Manufacturer Texas Instruments
Win Source Part Number 1168598-DRV8825PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Consumer Electronics, Portable Devices, Robotics, Automation & Process Control, Security
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV8825PWP
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
DRV8825PWP Price

DRV8825PWP Datasheet
DRV8825PWP Application

DRV8825PWP Replacement
DRV8825PWP Pdf

DRV8825PWP Pinout
DRV8825PWP Image

DRV8825PWP Picture
DRV8825PWP In Stock

DRV8825PWP Distributor
DRV8825PWP END-OF-LIFE

Image
Mfr.Part No
Description
Stock
Sequencing Hotswap Controllers
10
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A INV TO220-5
76
Intelligent +3.0V to +5.5V RS-232 Transceivers
48
IC REG LDO 12V 0.4A SOT223
209
OptiMOS-T2 Power-Transistor
400
IC RADIO SIGNAL PROC 44-QFP / High Performance Multimedia IC
5

Top Sellers