Search
Filters

DRV8846RGER

Part No : DRV8846RGER
Manufacturer : Texas Instruments
Catalog : PMIC - Full,Half - Bridge Drivers
Description : IC MOTOR DRIVER PAR 24VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,108 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 350 mOhm LS, 550 mOhm HS
Channel Output Current 1A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1034176-DRV8846RGER
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LV8805V-TLM-H;  BD6974FV-E2;   BD6967FVM-TR; DRV8846RGER;  
The DRV8846 incorporates the latest patented Adaptive Current Control technology to automatically tune motor performance for an accurate, fluid and quiet work environment. The DRV8848 uses a simple PWM control interface and a minimum of external components to simplify the design.Both devices feature comprehensive fail-safe features that simplify design complexity and improve system reliability for 3D printers, IP security cameras, refrigerator damper control, HVAC, home automation equipment, and robotic vacuum Vacuum cleaners and other motor applications.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 350 mOhm LS, 550 mOhm HS
Channel Output Current 1A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1034176-DRV8846RGER
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LV8805V-TLM-H;  BD6974FV-E2;   BD6967FVM-TR; DRV8846RGER;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV8846RGER
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
DRV8846RGER Price

DRV8846RGER Datasheet
DRV8846RGER Application

DRV8846RGER Replacement
DRV8846RGER Pdf

DRV8846RGER Pinout
DRV8846RGER Image

DRV8846RGER Picture
DRV8846RGER In Stock

DRV8846RGER Distributor
DRV8846RGER PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
4-BIT BISTABLE LATCHES
27
IC TXRX RS422/485 3.3V 8SOIC
666
IGBT 600V 90A 328.9W TO-3P
1393
IC ADC 12BIT 3MSPS SAMPLE 10MSOP
763

Top Sellers